EN
  • EN
  • DE

TLV4082DRYR

Part No TLV4082DRYR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-POWER COMPARATOR / Comparator General Purpose Open-Drain 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series TLV40x2
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Current - Output (Typ) 5mA
Current - Quiescent (Max) 6.5µA
Propagation Delay (Max) 10µs (Typ)
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-UFDFN
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Base Product Number TLV4082
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV4082DRYRTR
Standard Package 5,000
Win Source Part Number 1128497-TLV4082DRYR
Ultra Librarian 3D Model Ultra Librarian TLV4082DRYR CAD Model

Description

The TLV4082DRYR is a highly precise, low-power operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This op-amp is part of Texas Instruments' TLVx series, which are known for their excellent performance in terms of accuracy and power efficiency.

Key Features

  • Low Offset Voltage: The TLV4082DRYR boasts an ultra-low input offset voltage, which enhances the accuracy of the device in precision amplification tasks.
  • Low Power Consumption: With a focus on power efficiency, this operational amplifier is suitable for battery-powered and portable devices due to its low quiescent current.
  • Wide Supply Range: It operates over a broad supply voltage range, making it versatile for various applications from single-supply to split-supply operations.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring good frequency response for a wide range of applications.
  • Rail-to-Rail Output: The TLV4082DRYR can swing its output voltage very close to the supply rails, maximizing the dynamic range in applications.

Applications

The TLV4082DRYR is well-suited for a variety of applications, including:

  • Sensor Amplification and Signal Conditioning
  • Medical Instrumentation
  • Portable Electronic Devices
  • Analog-to-Digital Converter (ADC) Driver
  • Power Supply Control
  • Automotive Electronics

Package and Quality

This operational amplifier comes in a compact DRY (SOT-6) package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, providing reliability and performance for professional and consumer-grade electronics.

Conclusion

With its precision performance and low-power operation, the TLV4082DRYR from Texas Instruments is a versatile choice for designers looking to enhance the efficiency and accuracy of their electronic systems. This operational amplifier is a testament to Texas Instruments' commitment to providing advanced integrated circuit solutions for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7204 $50.4280
170+ $0.5911 $100.4870
265+ $0.5726 $151.7390
365+ $0.5541 $202.2465
470+ $0.5357 $251.7790
625+ $0.4803 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,280 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess