EN
  • EN
  • DE

TLV320DAC23RHDRG4

Part No TLV320DAC23RHDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo Audip D/A Converter, 8-to 96 kHz With intergrated haeadphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270399-TLV320DAC23RHDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23RHDRG4 CAD Model

Description

The TLV320DAC23RHDRG4, crafted by the renowned Texas Instruments, is a high-fidelity audio digital-to-analog converter (DAC) designed for the audiophile seeking superior sound quality in portable and consumer audio products. This integrated circuit offers a seamless blend of top-tier audio performance with low power consumption, making it an ideal choice for battery-powered applications.

Key Features

  • High-Quality Audio: With a 24-bit resolution and a sampling rate of up to 200kHz, the TLV320DAC23RHDRG4 delivers crystal-clear sound, making it perfect for high-definition audio playback.
  • Low Power Consumption: Engineered for efficiency, this DAC is optimized for low power usage without compromising on audio quality, ensuring longer battery life for portable devices.
  • Integrated Headphone Amplifier: The device includes a built-in headphone amplifier with a DirectPath™ output, providing a direct audio path for a cleaner sound and reducing the need for external components.
  • Flexible Inputs and Outputs: It supports multiple audio input formats, including I²S, and offers versatile output options to easily integrate into various audio systems.
  • Compact Design: Available in a small 28-pin QFN package, the TLV320DAC23RHDRG4 saves valuable board space, which is crucial for space-constrained applications such as mobile phones and portable media players.

Applications

The TLV320DAC23RHDRG4 is adept at powering a wide array of audio applications. Its primary use cases include:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Digital Audio Players
  • USB Audio Accessories
  • Home Audio Systems

Quality and Reliability

Texas Instruments is synonymous with quality, and the TLV320DAC23RHDRG4 is no exception. It is designed to meet the rigorous standards expected from Texas Instruments products, ensuring reliability and performance in even the most demanding audio applications.

Summary

In conclusion, the TLV320DAC23RHDRG4 from Texas Instruments stands out as a premium audio DAC solution, offering unparalleled audio quality, power efficiency, and design flexibility. Whether for personal entertainment or professional audio systems, this DAC is engineered to elevate the auditory experience to new heights.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess