EN
  • EN
  • DE

TLV320AIC10CPFB

Part No TLV320AIC10CPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 16-BIT GP DSP CODEC 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 87 / 90
Dynamic Range, ADCs / DACs (db) Typ 82 / 82
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 143933-TLV320AIC10CPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC10CPFB CAD Model

Description

Product Overview: TLV320AIC10CPFB from Texas Instruments

The TLV320AIC10CPFB is a high-fidelity audio codec from Texas Instruments designed to provide a comprehensive solution for advanced audio applications. This integrated circuit is part of TI's esteemed audio codec product line, which is known for delivering exceptional sound quality and performance in a range of consumer and professional audio systems.

Key Features

  • High-Performance Audio: With its superior signal-to-noise ratio and low distortion, the TLV320AIC10CPFB ensures crystal-clear audio reproduction, making it ideal for high-end audio systems.
  • Flexible Sampling Rates: The codec supports various sampling rates, accommodating different audio standards and ensuring compatibility with a wide array of audio formats.
  • Multiple Audio Interfaces: It provides multiple interface options, including I2S, for seamless integration with digital signal processors (DSPs) and microcontrollers, enhancing system design flexibility.
  • Programmable Functions: The device offers programmable functions such as volume control, mute, and data formats, allowing designers to tailor the audio experience to specific requirements.

Applications

The TLV320AIC10CPFB is versatile and can be used in a variety of applications, including:

  • Professional audio recording equipment
  • High-definition audio playback devices
  • Home theater systems
  • Automotive audio systems
  • Portable audio devices

Technical Specifications

The codec comes in a 48-pin LQFP (Low Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for various environmental conditions. The TLV320AIC10CPFB also features low power consumption, which is critical for battery-operated devices.

Quality and Support

As with all Texas Instruments products, the TLV320AIC10CPFB is backed by TI's commitment to quality and reliability. Customers can access extensive technical support, including datasheets, reference designs, and application notes, to streamline the design process and bring products to market faster.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess