EN
  • EN
  • DE

TLV320ADC6140IRTWR

Part No TLV320ADC6140IRTWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC AUDIO 768K 24WQFN / ADC, Audio 768k I²C, SPI 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type ADC, Audio
Number of Channels 4
Sampling Rate (Per Second) 768k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.7V ~ 3.6V, 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV320ADC6140IRTWRTR,296-TLV320ADC6140IRTWRDKR,296-TLV320ADC6140IRTWRCT
Standard Package 3,000
Win Source Part Number 970378-TLV320ADC6140IRTWR
Ultra Librarian 3D Model Ultra Librarian TLV320ADC6140IRTWR CAD Model

Description

The TLV320ADC6140IRTWR from Texas Instruments is a state-of-the-art audio analog-to-digital converter (ADC) designed for applications that require high-performance audio data conversion. This device is well-suited for a variety of professional and consumer audio applications, including audio recording systems, microphone arrays, and digital audio processing.

Key Features

  • High-Performance Audio ADC: The TLV320ADC6140IRTWR offers exceptional audio quality with a dynamic range of up to 112 dB and supports sample rates up to 768 kHz, ensuring crisp and clear digital audio capture.
  • Multi-Channel Support: This device features four analog input channels, allowing for simultaneous recording of multiple audio sources or microphone arrays.
  • Low Power Consumption: Designed for efficiency, the TLV320ADC6140IRTWR maintains low power consumption, which is critical for battery-powered devices.
  • Flexible Interface Options: It includes a variety of digital audio interface options, including I2S, TDM, and PDM, providing flexibility for integration with a wide range of audio systems and microcontrollers.
  • Programmable Microphone Bias: The built-in programmable microphone bias allows for compatibility with a broad range of microphones.
  • Advanced On-Chip Processing: Features such as programmable gain amplifiers and digital filters enable advanced on-chip signal processing, reducing the need for external components.

Applications

  • Professional Audio Recording
  • Microphone Arrays
  • Smart Speakers
  • Audio Interfaces
  • Digital Audio Effects Processors

Product Specifications

The TLV320ADC6140IRTWR is available in a compact, 28-pin QFN package, making it ideal for space-constrained applications. It operates over a wide temperature range from -40°C to 85°C, ensuring reliability and performance in diverse operating conditions. The device is designed with the quality and durability expected from Texas Instruments, a leader in semiconductor solutions.

For designers and engineers looking for a high-quality audio ADC with multi-channel capabilities and low power consumption, the TLV320ADC6140IRTWR from Texas Instruments is an excellent choice that offers both performance and versatility.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3471 $61.7355
10+ $10.1310 $101.3100
16+ $9.8144 $157.0304
22+ $9.4978 $208.9516
28+ $9.1812 $257.0736
37+ $8.2314 $304.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess