EN
  • EN
  • DE

LTC3900IS8#TRPBF

Part No LTC3900IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC3900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879797-LTC3900IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3900IS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC3900IS8#TRPBF Overview

The LTC3900IS8#TRPBF is a robust, high-performance gate driver IC designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to drive N-channel MOSFETs in a synchronous rectified converter topology, which is widely used in high-efficiency power conversion applications.

Key Features

  • High Voltage Capability: The LTC3900IS8#TRPBF can handle voltages up to 100V, making it suitable for a wide range of power applications.
  • Powerful Drive: With its strong driving capability, this IC can effectively switch power MOSFETs at high speeds, reducing transition losses and improving overall efficiency.
  • Adaptive Shoot-Through Protection: The built-in adaptive shoot-through protection prevents cross-conduction and ensures safe operation of the power stage.
  • Wide Operating Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.
  • Compact Package: Housed in a space-saving 8-lead SOIC package, the LTC3900IS8#TRPBF is ideal for compact power systems where space is at a premium.

Applications

The LTC3900IS8#TRPBF is versatile and can be used in multiple applications including:

  • High-efficiency DC/DC converters
  • Computing and server power supplies
  • Telecommunications equipment
  • Automotive power systems
  • Industrial power supplies

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3900IS8#TRPBF is no exception. It is designed to meet the stringent requirements of high-performance power systems, ensuring long-term reliability for critical applications.

Conclusion

With its robust design, powerful drive capabilities, and adaptive protection features, the LTC3900IS8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion systems. Its compact form factor and wide operating temperature range make it a highly adaptable solution for a variety of challenging applications.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess