EN
  • EN
  • DE

TLV313QDCKRQ1

Part No TLV313QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SC-70-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TLV313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV313QDCKRQ1-ND, 296-TLV313QDCKRQ1DKR, 296-TLV313QDCKRQ1CT, 296-TLV313QDCKRQ1TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900196-TLV313QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV313QDCKRQ1 CAD Model

Description

Introducing the TLV313QDCKRQ1 from Texas Instruments

The TLV313QDCKRQ1 is a high-precision operational amplifier from Texas Instruments, designed specifically to meet the rigorous standards of automotive and industrial applications. This op-amp is part of the TLV313 family, which is renowned for its low power consumption and high accuracy, making it an ideal choice for a wide range of electronic systems.

With its advanced design, the TLV313QDCKRQ1 boasts a low input bias current, which is essential for maintaining signal integrity in sensor interfaces and measurement systems. The device operates over a wide supply voltage range from 1.8V to 5.5V, allowing for flexible integration into various circuit designs without the need for additional power supply adjustments.

The TLV313QDCKRQ1 features a rail-to-rail output stage, which ensures maximum dynamic range and is particularly beneficial in single-supply applications where the full swing from ground to supply voltage is required. This capability makes it well-suited for ADC buffer applications, where preserving signal amplitude is critical.

With a bandwidth of 1MHz, this operational amplifier is capable of handling signals with moderate frequency content while maintaining a low quiescent current of just 150µA. This balance of speed and power efficiency is crucial for battery-powered devices and other applications where power conservation is a priority.

For automotive applications, the TLV313QDCKRQ1 is AEC-Q100 qualified, ensuring reliable performance under the harsh conditions typically encountered in the automotive environment. This qualification includes tests for temperature extremes, mechanical stress, and longevity, providing peace of mind for designers who require components with proven durability.

The device comes in a compact SC70 package, which is highly valued for space-constrained applications. The small footprint of the TLV313QDCKRQ1 allows for high-density PCB layouts, which is essential in modern electronic designs where space is at a premium.

In summary, the TLV313QDCKRQ1 operational amplifier from Texas Instruments is a versatile, high-performance component that combines low power consumption with high accuracy and reliability. Whether it's for automotive electronics, industrial control systems, or portable devices, this op-amp is engineered to deliver consistent performance and enhance the overall efficiency of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess