EN
  • EN
  • DE

TLE2082ACD

Part No TLE2082ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLE2082
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-10440-5, -TLE2082ACD-NDR, -296-10440-5, -TLE2082ACDG4, -TLE2082ACDG4-NDR, -296-10440-5-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936732-TLE2082ACD
Ultra Librarian 3D Model Ultra Librarian TLE2082ACD CAD Model

Description

The TLE2082ACD from Texas Instruments is a high-performance, dual operational amplifier that offers a blend of features making it ideal for a wide range of applications. This precision op amp is part of Texas Instruments' Excalibur low-noise operational amplifier series and is designed to meet the requirements of improved AC performance over the industry-standard TL08xx series.

Key Features

  • Low Noise: The TLE2082ACD boasts a low noise density of 10 nV/√Hz at 1 kHz, which makes it suitable for high-fidelity audio preamplifiers and signal conditioning applications where noise performance is critical.
  • High Output Drive: Capable of delivering high output current, this op amp can drive capacitive loads effectively, ensuring stable performance in a variety of configurations.
  • Wide Bandwidth: With a bandwidth of 2 MHz, the TLE2082ACD can be used in applications requiring fast signal processing.
  • Low Total Harmonic Distortion (THD): The device offers a THD of 0.0003%, which is important for high-fidelity audio amplification and precision instrumentation.
  • High Slew Rate: A slew rate of 3.6 V/μs allows for rapid changes in the output voltage, which is beneficial in applications such as video processing or fast data acquisition.

Applications

The TLE2082ACD is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Signal Conditioning
  • Data Acquisition Systems
  • Operational Amplifier Stages
  • Integrators or Differentiators

Package and Quality

Supplied in an 8-pin SOIC package, the TLE2082ACD is designed for surface mount technology, making it suitable for compact and dense circuit designs. Texas Instruments ensures high-quality standards, and the TLE2082ACD is no exception, offering reliable performance across its operational temperature range.

With its combination of low noise, high output drive, and precision, the TLE2082ACD operational amplifier is a solid choice for designers looking to enhance their analog circuitry with a dependable and high-performing component.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess