EN
  • EN
  • DE

TLE2037ACP

Part No TLE2037ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Excalibur Low-Noise High-Speed Precision Decompensated Operational-Amplifier 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Gain Bandwidth Product 63 MHz
Lead Free Contains Lead
Number of Channels 1
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1099658-TLE2037ACP
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2037ACP CAD Model

Description

The TLE2037ACP is a high-precision operational amplifier from Texas Instruments, designed to offer an optimal balance of performance features for a wide range of applications. This op-amp is part of the Excalibur low-noise, high-speed operational amplifier family and is particularly suitable for professional audio equipment, test and measurement instruments, and precision analog circuits.

Key Features

  • Low Noise Performance: The TLE2037ACP is engineered to deliver low noise density, making it an excellent choice for audio processing and other applications where signal integrity is paramount.
  • High-Speed Operation: With a high slew rate and fast settling time, this op-amp is capable of handling rapid signal changes, ensuring accuracy in time-sensitive applications.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in high impedance circuit configurations and is beneficial for precision applications.
  • Low Offset Voltage: The TLE2037ACP offers a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and making it versatile for multiple applications.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies circuitry and can help reduce system costs.
  • Robust Output Drive Capability: The device is capable of driving capacitive loads, which is beneficial in applications such as digital-to-analog converters (DACs) and filters.

Applications

The TLE2037ACP is ideally suited for a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Precision Analog Processing
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning

Package and Quality

Enclosed in an 8-pin DIP (Dual In-line Package), the TLE2037ACP is designed for through-hole mounting, providing ease of integration into existing designs. Texas Instruments' commitment to quality ensures that the TLE2037ACP meets stringent industry standards, delivering reliability and performance for critical applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess