EN
  • EN
  • DE

TLC7701QPWREP

Part No TLC7701QPWREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT SUPERVISOR 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 121607-TLC7701QPWREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7701QPWREP CAD Model

Description

Texas Instruments TLC7701QPWREP Voltage Supervisor IC

The TLC7701QPWREP is a highly reliable, precision voltage supervisor integrated circuit (IC) from Texas Instruments, designed to monitor supply voltages in digital systems. It is part of the Texas Instruments military and space-grade product line, ensuring that it meets stringent requirements for performance and durability in harsh environments.

This voltage supervisor IC is specifically engineered to maintain system integrity by monitoring the supply voltage and initiating a reset if the voltage drops below a predetermined threshold. It is ideal for use in applications where consistent and reliable operation is critical, such as in aerospace, defense, and satellite systems.

The TLC7701QPWREP features a programmable delay time for the reset signal, allowing designers to tailor the reset timing to the specific needs of their application. It also provides a manual reset input, enabling an external signal to initiate a system reset if necessary. The device supports a wide range of supply voltages, making it versatile for various digital systems.

Key features of the TLC7701QPWREP include:

  • Programmable Reset Delay Time: Customizable delay for the reset output to match system requirements.
  • Manual Reset Input: Allows for an external reset signal to be applied, offering additional control over the reset functionality.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, enhancing compatibility with different system voltages.
  • High Accuracy: Provides precise voltage monitoring to ensure reliable operation of the digital system.
  • Low Power Consumption: Ideal for power-sensitive applications due to its efficient power management.
  • Robust Construction: Designed to withstand extreme conditions, making it suitable for military and space applications.

The TLC7701QPWREP comes in a compact, surface-mount PowerPAD package, which aids in thermal dissipation and reduces the PCB space required. Its enhanced product (EP) designation indicates that it has undergone additional testing and qualification processes, ensuring its reliability in critical applications where failure is not an option.

Whether you're designing a system for space exploration, military hardware, or any other application where precision and durability are paramount, the TLC7701QPWREP from Texas Instruments is a trustworthy choice for voltage supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess