EN
  • EN
  • DE

TLC6948RGER

Part No TLC6948RGER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR NO 24VQFN / LED Driver IC 16 Output Linear Constant Current No Dimming 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Constant Current
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Dimming No
Applications LED Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TLC6948
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLC6948RGERTR
Standard Package 3,000
Win Source Part Number 1320321-TLC6948RGER
Ultra Librarian 3D Model Ultra Librarian TLC6948RGER CAD Model

Description

The Texas Instruments TLC6948RGER is a highly integrated LED driver designed to manage complex lighting solutions. This advanced device is ideal for applications requiring precise control of multiple LEDs, such as full-color LED displays, backlighting, signal lighting, and general illumination. The TLC6948RGER is part of TI's extensive portfolio of LED drivers that cater to a wide array of lighting requirements.

Key Features

  • Channel Count: The TLC6948RGER boasts a 16-channel constant current sink output, making it suitable for managing multiple LEDs simultaneously.
  • Output Current: Each channel provides an adjustable output current from 5 mA to 100 mA, allowing for fine-tuning of the LED brightness to match specific design needs.
  • Grayscale PWM Control: It features 65536 (16-bit) grayscale Pulse Width Modulation (PWM) control per channel, enabling high-resolution dimming and color mixing for sophisticated lighting effects.
  • Flexible Power Supply: The device operates with a supply voltage range of 3.0 V to 5.5 V, accommodating various system power requirements.
  • Error Detection: It includes an error detection system that signals thermal error or open LED detection, thus enhancing the reliability and longevity of the lighting application.

Technical Specifications

Parameter Value
Output Channels 16
Output Current per Channel 5 mA to 100 mA
Supply Voltage 3.0 V to 5.5 V
Grayscale Control 16-bit (65536 levels)
Package Type VQFN-24

Applications

The versatility of the TLC6948RGER makes it suitable for a wide range of applications, including:

  • Professional and consumer LED displays
  • LED signboards and billboards
  • Architectural lighting
  • Channel letters
  • Contour lighting

With its robust feature set and flexible control options, the Texas Instruments TLC6948RGER LED Driver is an excellent choice for designers looking to create innovative and reliable LED lighting solutions.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9904 $51.7504
62+ $1.6332 $101.2584
95+ $1.5821 $150.2995
131+ $1.5311 $200.5741
169+ $1.4801 $250.1369
227+ $1.3270 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess