The TLC59461PWPR by Texas Instruments is a highly versatile and efficient LED driver integrated circuit designed to manage complex lighting solutions. This powerful component is ideal for LED display systems, automotive lighting, backlighting in LCD displays, and various general-purpose lighting applications. With its robust feature set, the TLC59461PWPR ensures precise control and high-quality performance for a broad range of LED-driven products.
Key Features
- 16-Channel LED Driver: The TLC59461PWPR can independently control up to 16 LED outputs, providing flexibility in designing intricate lighting arrays.
- 12-Bit (4096 Steps) Grayscale PWM Control: Each channel offers a high-resolution PWM output, enabling smooth and deep dimming capabilities for precise luminance adjustments.
- Dot Correction: The 6-bit (64 steps) dot correction feature allows for individual brightness calibration of each LED, compensating for variations and ensuring uniform output across the display.
- Constant Current Output: A constant current sink on each channel ensures consistent illumination and prolongs the lifespan of the LEDs by preventing current spikes.
- Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing reliability and safety.
- Power-Supply Voltage: The device operates on a wide power-supply range of 3.0 V to 5.5 V, accommodating various system power requirements.
Technical Specifications
| Parameter |
Value |
| Channels |
16 |
| Output Current per Channel |
Up to 120 mA |
| Grayscale Resolution |
12-bit |
| Dot Correction Resolution |
6-bit |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
HTSSOP |
| Package Size |
28-Pin |
The TLC59461PWPR is available in a thin shrink small-outline package (TSSOP), which is designated by its suffix 'PWPR'. This package is designed for space-saving applications and ensures a compact footprint on printed circuit boards.
With its comprehensive feature set and Texas Instruments' renowned quality, the TLC59461PWPR LED driver is an excellent choice for designers looking to create sophisticated and reliable LED lighting solutions.