EN
  • EN
  • DE

TLC34074-135FN

Part No TLC34074-135FN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC, 8-BIT, 1 FUNC PQCC84 / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899846-TLC34074-135FN
Ultra Librarian 3D Model Ultra Librarian TLC34074-135FN CAD Model

Description

The TLC34074-135FN is a high-performance, precision analog integrated circuit from Texas Instruments designed to meet the demanding requirements of complex industrial, automotive, and consumer applications. This advanced quad operational amplifier (op-amp) is part of Texas Instruments' reputable TLC series, known for their reliability and versatility.

Key Features

  • Quadruple Operational Amplifiers: This device integrates four independent op-amps, which are highly useful for various analog signal processing tasks.
  • Low Power Consumption: The TLC34074-135FN is designed for energy-efficient operation, making it ideal for battery-powered devices and energy-critical applications.
  • Wide Range of Supply Voltages: It operates over a broad supply voltage range, accommodating various levels of power supplies and ensuring flexibility in system design.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity and reducing power consumption.
  • Output Short-Circuit Protection: Built-in short-circuit protection enhances the robustness of the device, ensuring reliability even under fault conditions.

Applications

With its precision performance and robust design, the TLC34074-135FN is well-suited for a wide range of applications, including but not limited to:

  • Signal conditioning and filtering
  • Audio processing
  • Data acquisition systems
  • Analog to digital converters
  • Instrumentation and control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The TLC34074-135FN is manufactured under stringent quality control standards, ensuring consistent performance and reliability across various environmental conditions. Its robust design makes it suitable for applications that require a high degree of precision and long-term stability.

Package and Availability

The TLC34074-135FN is available in a 14-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to integrate into a broad range of circuit boards. Check with Texas Instruments or authorized distributors for availability and bulk ordering options.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the TLC34074-135FN, including datasheets, application notes, and design tools. Customers can access these resources online to accelerate the design process and ensure the optimal use of the op-amp in their specific applications.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2834 $74.5668
4+ $30.5915 $122.3660
6+ $29.6355 $177.8130
7+ $28.6795 $200.7565
10+ $27.7235 $277.2350
13+ $24.8556 $323.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess