EN
  • EN
  • DE

TLC193MJGB

Part No TLC193MJGB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TLC193 DUAL MICROPOWER LINCMOS C / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936674-TLC193MJGB
Ultra Librarian 3D Model Ultra Librarian TLC193MJGB CAD Model

Description

The Texas Instruments TLC193MJGB is a high-performance, precision operational amplifier (op-amp) that is part of the reputable TLC series known for their reliability and versatility. This particular model boasts a unique combination of features that make it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Offset Voltage: The TLC193MJGB offers an impressively low input offset voltage, which ensures high accuracy in signal amplification and makes it ideal for precision applications.
  • Wide Bandwidth: With its wide bandwidth, this op-amp can handle a broad range of frequencies, making it suitable for audio processing, telecommunication, and other applications requiring high-speed signal conditioning.
  • High Slew Rate: The high slew rate of the TLC193MJGB enables it to respond quickly to changes in input signals, which is essential for fast-operating circuits and high-frequency applications.
  • Low Power Consumption: Despite its high performance, the TLC193MJGB is designed to operate with low power consumption, making it an excellent choice for battery-powered devices and energy-efficient systems.
  • Stable Operation: The op-amp is designed for stable operation without external compensation, even with capacitive loads, which simplifies circuit design and reduces component count.

Applications

The TLC193MJGB's robust design and electrical characteristics make it suitable for a variety of applications, including:

  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Audio and video processing
  • Instrumentation and control systems
  • Automotive electronics

Product Specifications

The TLC193MJGB is available in multiple package options, providing flexibility for different PCB layouts and space constraints. It operates over a wide supply voltage range, accommodating single or dual power supply configurations. The device also features protection mechanisms, including input and output overvoltage protection, ensuring long-term reliability and stability in complex electronic systems.

With its combination of precision, power efficiency, and robustness, the TLC193MJGB from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2054 $66.6162
6+ $18.2198 $109.3188
9+ $17.6505 $158.8545
12+ $17.0811 $204.9732
16+ $16.5117 $264.1872
21+ $14.8036 $310.8756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess