EN
  • EN
  • DE

TL431IPKG3

Part No TL431IPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 212966-TL431IPKG3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431IPKG3 CAD Model

Description

Product Overview: Texas Instruments TL431IPKG3

The Texas Instruments TL431IPKG3 is a precision programmable reference that is designed to offer a reliable solution for providing a stable reference voltage in a variety of applications. This versatile three-terminal adjustable shunt regulator can be programmed with two external resistors to set the output voltage over a wide range. The device features a typical output voltage of 2.495 V, which can be adjusted from 2.495 V to 36 V, making it incredibly useful for numerous applications that require a precise voltage reference.

Key Features

  • Adjustable Output Voltage: The TL431IPKG3 offers an adjustable output voltage from 2.495 V to 36 V, providing flexibility for different circuit requirements.
  • Low Output Noise: With its low output noise, it ensures a stable and clean reference signal, which is essential for sensitive electronic applications.
  • High Stability: The device offers high stability over a full range of operating temperatures, making it reliable in various environmental conditions.
  • Low Temperature Coefficient: A low temperature coefficient helps maintain accuracy across a broad temperature range.
  • Typical Output Impedance: The TL431IPKG3 features a typical output impedance of 0.2 ohms, contributing to its precise voltage regulation capabilities.

Applications

The TL431IPKG3 is suitable for a wide array of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable regulators
  • Switching power supplies

Package and Quality

This particular model of the TL431 family comes in a TO-92 package, which is widely used for through-hole mounting in PCBs, offering ease of integration into various designs. The device is also characterized for operation from -40°C to 85°C, ensuring reliability in a broad range of environments.

Conclusion

In conclusion, the Texas Instruments TL431IPKG3 adjustable precision shunt regulator stands out for its versatility, stability, and precision. It is an essential component for designers who require a dependable reference voltage source across a myriad of electronic applications. Its programmability and robust package make it a go-to solution for achieving accurate voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0853 $50.3270
1,250+ $0.0800 $100.0000
1,945+ $0.0773 $150.3485
2,785+ $0.0719 $200.2415
3,615+ $0.0692 $250.1580
4,515+ $0.0665 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,400 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess