Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1107832-TL431BILPR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TL431BILPR CAD Model

Description

The TL431BILPR from Texas Instruments is a versatile, three-terminal, adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This precision shunt regulator is commonly used in a wide array of applications, including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: It offers an output voltage range from 2.495 V to 36 V with two external resistors.
  • High Accuracy: The TL431BILPR features a 0.5% tolerance at 25°C and 1% overall accuracy over the full temperature range.
  • Low Output Noise: This device is designed for low output noise, making it suitable for precision electronics.
  • Low Dynamic Output Impedance: The 0.2 Ohm typical output impedance enhances the regulation performance in a wide variety of applications.
  • Temperature Compensated: The device is temperature compensated for operation over the full temperature range of -40°C to 125°C.

Applications

The TL431BILPR is highly versatile and can be configured for a variety of applications, including:

  • Adjustable voltage and current regulation
  • Over-voltage or under-voltage protection
  • Precision voltage reference
  • Zener diode replacement

Product Specifications

Parameter Value Output Voltage Range 2.495 V to 36 V Reference Voltage Tolerance at 25°C ±0.5% Operating Temperature Range -40°C to 125°C Package Type TO-92

The TL431BILPR is available in the TO-92 package, which is suitable for through-hole mounting, ensuring ease of integration into a variety of circuit designs. With its high performance and reliability, the TL431BILPR is an excellent choice for designers who require a flexible and accurate voltage reference solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Programmable Shunt Regulator
Need more? Email Us
ECAD model for FAN431LZXA
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2532 $50.6400
485+ $0.2077 $100.7345
750+ $0.2012 $150.9000
1,030+ $0.1948 $200.6440
1,330+ $0.1883 $250.4390
1,780+ $0.1688 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,534 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention