EN
  • EN
  • DE

TL431BCDRG4

Part No TL431BCDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107815-TL431BCDRG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TL431BCDRG4 CAD Model

Description

Overview of Texas Instruments TL431BCDRG4

The Texas Instruments TL431BCDRG4 is a precision programmable reference that is designed to provide a reliable voltage reference for various applications. This three-terminal adjustable shunt regulator is versatile and widely used in power supplies, battery chargers, and voltage monitoring systems due to its high accuracy and stability.

Key Features

  • Programmable Output Voltage: The TL431BCDRG4 offers an adjustable output voltage that can be set from 2.495 V to 36 V with two external resistors. This flexibility allows designers to tailor the output to the specific needs of their circuits.
  • Low Output Noise: It features low output noise, which makes it ideal for sensitive electronics where a stable and noise-free reference voltage is crucial.
  • High Precision: The device boasts a typical output voltage tolerance of 0.5%, ensuring high precision in providing reference voltages.
  • Low Dynamic Output Impedance: Its dynamic output impedance is low, with a typical value of 0.22 ohms, contributing to stable output voltage under varying load conditions.
  • Temperature Compensated: The TL431BCDRG4 is temperature compensated, which allows it to maintain voltage accuracy over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Wide Operating Current Range: It operates over a current range of 1 mA to 100 mA, providing flexibility for different design requirements.

Package and Quality

The device comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications. The TL431BCDRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of applications and environments.

Applications

The TL431BCDRG4 is commonly used in a variety of applications that require a precise and stable voltage reference. Its typical applications include:

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitoring circuits
  • Switching power supplies
  • Linear regulators
  • Digital voltmeters
  • Automotive electronics

With its combination of versatility, precision, and reliability, the Texas Instruments TL431BCDRG4 is an excellent choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess