EN
  • EN
  • DE

TL431AILPR

Part No TL431AILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±1%
Current - Cathode 700µA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3 TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Device Package TO-92-3
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 084156-TL431AILPR
Family Name TL431
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL431AILPR CAD Model

Description

Product Overview: TL431AILPR from Texas Instruments

The TL431AILPR is a precision programmable reference from Texas Instruments, designed to offer a reliable solution for voltage regulation in a myriad of electronic applications. This versatile device is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. It is commonly used in power supplies and linear regulators, but its flexibility makes it suitable for a wide range of applications.

With an output voltage range that can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors, the TL431AILPR provides excellent design flexibility. This device exhibits a typical output impedance of 0.2 ohms, which is a testament to its ability to maintain stable output voltage despite changes in load conditions.

Key Features:

  • Programmable Output Voltage: The TL431AILPR allows users to program the output voltage to their desired level within its range, ensuring compatibility with a variety of circuits.
  • Low Output Noise: This device is designed to produce very low noise, making it ideal for sensitive applications where signal integrity is paramount.
  • High Accuracy: With a typical temperature coefficient of only 50 ppm/°C, the device ensures high accuracy and stability over its full operating temperature range.
  • Wide Operating Temperature Range: The TL431AILPR is functional over a broad temperature spectrum, making it suitable for both commercial and industrial applications.

Applications:

  • Adjustable voltage and current regulation
  • Switching power supplies
  • Linear power supplies
  • DC-DC converters
  • Battery chargers
  • Motor control circuits

The TL431AILPR is available in a variety of packages, including the small-outline transistor (SOT-89) which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a go-to choice for designers seeking a dependable voltage reference solution.

As a product of Texas Instruments, the TL431AILPR benefits from the company's commitment to high-quality manufacturing and long-term reliability. Whether you're designing a simple power supply or a complex analog circuit, the TL431AILPR provides the performance and flexibility needed to meet your design requirements.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0853 $50.3270
1,430+ $0.0700 $100.1000
2,215+ $0.0678 $150.1770
3,050+ $0.0656 $200.0800
3,940+ $0.0635 $250.1900
5,275+ $0.0569 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess