EN
  • EN
  • DE

TL331BQDBVRQ1

Part No TL331BQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE GRADE, 36-V, SINGLE C  /  Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 430µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TL331BQDBVRQ1DKR,296-TL331BQDBVRQ1TR,296-TL331BQDBVRQ1CT
Standard Package 3,000
Win Source Part Number 974697-TL331BQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TL331BQDBVRQ1 CAD Model

Description

The TL331BQDBVRQ1 is a high-performance, automotive-grade single differential comparator from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This precision device is part of TI's family of comparators that offer a balance of speed, power, and accuracy to ensure reliable performance in a wide range of automotive applications, including electric vehicles, advanced driver assistance systems (ADAS), and battery management systems.

Key Features

  • Voltage Range: The TL331BQDBVRQ1 operates over a wide supply voltage range of 2.7 V to 36 V or ±1.35 V to ±18 V, accommodating various automotive power systems.
  • Low Power Consumption: It is optimized for low-power operation, which is critical for reducing energy consumption in battery-powered automotive systems.
  • High Accuracy: This comparator features a typical offset voltage of just 1 mV, ensuring high accuracy in signal detection and processing.
  • Fast Response Time: With a response time of just 1.3 μs, the TL331BQDBVRQ1 is capable of high-speed operation, making it suitable for time-critical applications.
  • Output Configuration: The open-collector output of this device allows for wired-AND connections, providing flexibility in output stage design.
  • Temperature Range: Designed for automotive environments, it operates over a temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The device is offered in a small, space-saving SOT-23 package, ideal for compact automotive PCB layouts.

Applications

The TL331BQDBVRQ1 is suitable for a variety of automotive applications where precision and reliability are paramount. Its use cases include:

  • Threshold detection and signal conditioning in sensor interfaces.
  • Overvoltage and undervoltage protection in battery management systems.
  • Zero-crossing detectors in power converters.
  • Window comparators for real-time diagnostics and monitoring.

With its robust design and high-quality performance, the TL331BQDBVRQ1 from Texas Instruments is an excellent choice for automotive engineers seeking a reliable and precise comparator solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5547 $52.6965
220+ $0.4551 $100.1220
345+ $0.4409 $152.1105
470+ $0.4267 $200.5490
610+ $0.4125 $251.6250
815+ $0.3698 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,629 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess