The TL2272ACD, manufactured by Texas Instruments, is a high-performance, dual operational amplifier that offers a perfect blend of speed, precision, and low power consumption. This device is part of the TL227x series, which is renowned for its improved design that ensures a higher slew rate and reduced input bias and offset currents compared to the industry-standard operational amplifiers.
Key Features
- High Slew Rate: The TL2272ACD boasts a high slew rate which ensures fast response times for rapid signal changes, making it ideal for high-speed signal processing applications.
- Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
- Low Input Bias Current: This operational amplifier features a low input bias current which minimizes errors in high-impedance applications and ensures accurate signal amplification.
- Wide Supply Voltage Range: The TL2272ACD operates over a wide supply voltage range, accommodating various levels of supply voltages to provide flexibility in design for multiple applications.
- Robust Industrial Design: The device is built to withstand the demands of industrial environments, with a temperature range that ensures reliable performance under varying conditions.
Applications
The TL2272ACD is suitable for a wide range of applications, including:
- High-speed data acquisition
- Audio processing
- Active filters and signal conditioning
- Analog-to-digital converters (ADCs)
- Battery-powered devices
- Industrial control systems
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage Range |
±4V to ±15V |
| Slew Rate |
3.6 V/μs |
| Input Bias Current |
20 nA |
| Operating Temperature Range |
-40°C to +85°C |
The TL2272ACD from Texas Instruments is an ideal choice for designers seeking an op-amp that delivers both high performance and reliability. Its specifications and features ensure it can be integrated into a vast array of electronic systems, providing efficient and precise operational amplification.