Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Reference IC 36 VV 100 mA
Manufacturer Texas Instruments
Package Reel - TR
Family Name TL1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TL1431MDREPG4-NDR, -V62/04756-02XE, V62/04756-02XE, 296-21550-1, -296-21550-1, -296-21550-1-ND, -V62/04756-02XE-NDR, 296-21550-2, -TL1431MDREP-NDR, 296-21550-6, -TL1431MDREPG4
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848182-TL1431MDREP
Ultra Librarian 3D Model Ultra Librarian TL1431MDREP CAD Model

Description

The TL1431MDREP from Texas Instruments is a precision programmable voltage reference with impressive features designed for a variety of demanding applications. This device is a part of the military-grade product line, ensuring high reliability and performance under extreme conditions.

Key Features

  • Programmable Output Voltage: The TL1431MDREP offers a programmable output voltage that ranges from 2.5V to 36V, allowing for flexibility across different use cases and ensuring compatibility with a wide range of circuits and systems.
  • High Accuracy: With a typical output voltage accuracy of 0.5%, this component ensures precise voltage regulation, making it ideal for critical applications where voltage precision is paramount.
  • Low Operational Current: The device operates with a low quiescent current, which is advantageous for power-sensitive designs, helping to maintain energy efficiency in the system.
  • Wide Operating Temperature Range: The TL1431MDREP is characterized for operation over a wide military temperature range from -55°C to 125°C, offering reliable performance in harsh environments.
  • Robust Package Options: Available in a variety of package options, this voltage reference can be integrated into diverse hardware configurations, providing design flexibility.

Applications

The TL1431MDREP is suitable for a range of applications, particularly those in the military and aerospace sectors where components must withstand rigorous conditions. It can be used in:

  • Power supply control
  • Precision voltage regulation
  • Reference for analog-to-digital converters (ADCs)
  • Reference for digital-to-analog converters (DACs)
  • Battery chargers
  • Motor control systems

Quality and Reliability

As a product designed for enhanced reliability, the TL1431MDREP meets stringent quality standards. It is part of Texas Instruments' military-grade product offerings, which are subjected to rigorous testing and verification processes to ensure optimal performance under extreme conditions.

Conclusion

The TL1431MDREP is a versatile, high-precision programmable voltage reference that blends flexibility with reliability. Its wide voltage range, accuracy, and military-grade construction make it an excellent choice for applications requiring the highest standards of voltage control and stability.

You May Also Be Interested in

MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5653
ECAD model for SC431CSKQTR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9927 $51.9051
31+ $3.2761 $101.5591
48+ $3.1737 $152.3376
66+ $3.0713 $202.7058
85+ $2.9689 $252.3565
113+ $2.6618 $300.7834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,800 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention