EN
  • EN
  • DE

THS5671AIDW

Part No THS5671AIDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 14 BIT 125 MSPS DAC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±2.5, ±2
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 051721-THS5671AIDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS5671AIDW CAD Model

Description

The THS5671AIDW is a high-performance, 14-bit, 125 MSPS (Mega Samples Per Second) Digital-to-Analog Converter (DAC) designed by Texas Instruments. This advanced component is engineered to deliver exceptional dynamic performance and is ideally suited for applications requiring high-speed data conversion with minimal distortion and noise.

Key Features

  • High-Speed Performance: With a conversion rate of 125 MSPS, the THS5671AIDW is capable of handling high-speed signal processing tasks with ease, making it an excellent choice for demanding applications such as telecommunications, medical imaging, and video processing.
  • Excellent Dynamic Range: The 14-bit resolution ensures a fine granularity of the output signal, providing a high dynamic range that preserves the fidelity of the original signal.
  • Integrated Voltage Reference: An internal voltage reference simplifies the design by reducing the number of external components required, thereby saving board space and system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the THS5671AIDW consumes minimal power, making it ideal for portable and battery-powered applications.
  • Flexible Interface: The device includes a flexible digital interface that is compatible with various logic standards, allowing for easy integration into a wide range of digital systems.
  • Industrial Temperature Range: It operates reliably over an extended temperature range, making it suitable for industrial environments.

Applications

The THS5671AIDW is versatile and can be used across various industries and applications. Some common use cases include:

  • Wireless communication systems
  • Test and measurement equipment
  • Digital signal processing
  • Medical imaging systems
  • Professional video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS5671AIDW is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity in the field. With Texas Instruments' reputation for excellence, users can trust the THS5671AIDW for their critical data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess