EN
  • EN
  • DE

THS4211DRBTG4

Part No THS4211DRBTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 350MHZ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 970 V/μs
Gain Bandwidth Product (GBP) 350MHz
-3db Bandwidth 325MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 19mA
Channel Output Current 220mA
Supply Voltage - Operating 5 V to 15 V, ±2.5 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1107055-THS4211DRBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4211DRBTG4 CAD Model

Description

Product Overview: THS4211DRBTG4 High-Speed Amplifier

The THS4211DRBTG4 is a high-speed, voltage feedback amplifier from the reputable electronics manufacturer Texas Instruments. This precision amplifier is designed to deliver exceptional performance for a variety of applications, including telecommunications, test equipment, and active filter circuits. With its high slew rate and wide bandwidth, the THS4211DRBTG4 is an ideal choice for designers looking to achieve fast and accurate signal amplification in their electronic designs.

Key Features

  • High Slew Rate: The THS4211DRBTG4 boasts a high slew rate of 6500 V/µs, enabling it to handle rapid changes in input signals without distortion, making it suitable for high-speed data acquisition and processing applications.
  • Wide Bandwidth: With a bandwidth of 190 MHz at a gain of +2, this amplifier can work efficiently with high-frequency signals, providing ample headroom for a variety of demanding applications.
  • Low Distortion: The device features low harmonic distortion, ensuring that the signal integrity is maintained throughout the amplification process, which is critical for audio and video applications as well as for instrumentation.
  • Single Supply Operation: The THS4211DRBTG4 is capable of operating from a single supply voltage ranging from 4.5V to 12V, offering flexibility in system design and simplifying power supply requirements.
  • Dual Supply Operation: For applications requiring a dual supply, it can operate between ±2.25V to ±6V, making it versatile for various circuit configurations.
  • Output Short-Circuit Protection: The built-in output short-circuit protection enhances the reliability of the device by preventing damage from accidental short circuits.
  • Thermal Shutdown: The thermal shutdown feature safeguards the amplifier from overheating, thus ensuring long-term stability and performance.

Applications

The THS4211DRBTG4 is well-suited for a range of applications, including:

  • High-speed ADC/DAC buffers
  • Video and imaging systems
  • Telecommunications equipment
  • Active filters and signal conditioning
  • Test and measurement equipment

Package and Quality

The THS4211DRBTG4 is available in a compact PowerPAD™ downset small outline package (DRB) that aids in thermal performance and minimizes footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to the industry's stringent standards for performance and reliability.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess