EN
  • EN
  • DE

THS3122IDDAR

Part No THS3122IDDAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Feedback Amplifier 2 Circuit - 8-SO PowerPad
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name THS312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-13338-2-NDR, -296-13338-1-ND, 296-13338-1, 296-13338-1-NDR, 296-13338-2, 296-13338-6-NDR, -THS3122IDDARG3, 296-13338-6, -296-13338-1, -THS3122IDDAR-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936468-THS3122IDDAR
Ultra Librarian 3D Model Ultra Librarian THS3122IDDAR CAD Model

Description

The THS3122IDDAR is a high-speed, dual-channel, low-distortion current feedback amplifier designed by Texas Instruments. This component is well-suited for a variety of applications, including telecommunication, test equipment, and active filter circuits. The THS3122IDDAR offers a unique combination of high bandwidth, high output current, and low distortion that makes it an excellent choice for designers looking to enhance signal fidelity and dynamic performance in their systems.

Key Features

  • High Bandwidth: The THS3122IDDAR provides a wide bandwidth of up to 210 MHz, which is ideal for high-speed signal processing applications.
  • High Output Current: With an ability to deliver up to ±420 mA of output current, this amplifier can drive a wide range of load conditions.
  • Low Distortion: The device maintains low distortion levels, ensuring signal integrity is preserved across its operating range.
  • Supply Voltage Range: It operates from a supply voltage range of ±5 V to ±15 V, offering flexibility in various circuit configurations.
  • Dual Channel: The dual-channel configuration allows for compact designs and reduces the number of components required in differential signal applications.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Analog-to-Digital Driver
  • Video and High-Speed Data Lines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the THS3122IDDAR is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term performance and durability.

Package and Availability

The THS3122IDDAR is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its small size and ease of integration into various circuit designs. This product is available for purchase through Texas Instruments' authorized distributors and can be found with detailed technical documentation to support design and implementation.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess