Product Overview: TFP403PZPG4 by Texas Instruments
The TFP403PZPG4 is a high-performance PanelBus™ digital receiver from Texas Instruments, designed to facilitate the direct connection of digital graphics from a DVI or HDMI source to a wide array of display devices. This advanced component is part of TI's interface products for digital video applications and is well-suited for a diverse range of products such as digital TVs, LCD monitors, projectors, and digital signage.
Key Features
-
High-Quality Display Interface: The TFP403PZPG4 supports a pixel clock rate of up to 165 MHz, enabling it to handle high-resolution video formats up to 1080p and UXGA.
-
Compatibility: It is fully compliant with the DVI 1.0 and HDMI 1.1 standards, ensuring broad compatibility with various digital video sources and display technologies.
-
Enhanced Functionality: The device includes an integrated HDCP cipher engine, which is essential for the secure transmission of protected content, making it a go-to choice for applications requiring content protection.
-
Flexible Design: The TFP403PZPG4 comes in a HTQFP 100-pin PowerPAD package, which is conducive for efficient thermal performance and space-saving PCB design.
Technical Specifications
- Supply Voltage: 3.3V operation with 5V tolerant I/Os.
- Input: Supports single-link TMDS input.
- Output: Provides a TTL compatible panel interface.
- Power Management: Features low power operation and an automatic power-down mode.
Applications
The TFP403PZPG4's versatility and high performance make it ideal for a wide range of applications. Its capability to support high-definition content with secure data transmission is particularly beneficial in sectors where high visual quality and content protection are paramount. This includes high-end computing monitors, consumer electronics like HDTVs, and commercial display systems such as digital information displays and interactive kiosks.
With its commitment to quality and performance, Texas Instruments' TFP403PZPG4 stands out as a robust solution for advanced digital video interfacing needs.