The TCAN1051HDRBRQ1 by Texas Instruments is a high-performance, automotive-grade Controller Area Network (CAN) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for use in automotive applications that require high-speed data communication with minimal electromagnetic interference.
Key Features
- High-Speed CAN Interface: Supports CAN protocols up to 1 Mbps.
- Robust Protection: Features protection against automotive transients, voltage spikes, and electrostatic discharge (ESD).
- Low Power Operation: Includes a low-power standby mode with remote wake-up capability to ensure power efficiency.
- Wide Operating Temperature Range: Suitable for automotive environments with a temperature range from -40°C to +125°C.
- Bus Fault Protection: Capable of withstanding bus fault events up to ±58V.
Applications
The TCAN1051HDRBRQ1 is ideal for a variety of automotive applications, including:
- Powertrain systems
- Chassis control modules
- Body control modules
- Advanced driver assistance systems (ADAS)
- Infotainment systems
Quality and Reliability
As an automotive-qualified product, the TCAN1051HDRBRQ1 meets the stringent requirements of the automotive industry, including AEC-Q100 qualification. Its robust design ensures reliable communication in the harsh automotive environment, making it a trusted choice for vehicle manufacturers and automotive system suppliers.
Package and Availability
The device is offered in a small 8-pin HSON package, which is optimized for space-constrained applications. The TCAN1051HDRBRQ1 is available for order and can be sourced directly from Texas Instruments or through their authorized distribution channels.