EN
  • EN
  • DE

TCAN1044AVDDFRQ1

Part No TCAN1044AVDDFRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ENHANCED AUTOMOTIVE CAN TRANSCEI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202820-TCAN1044AVDDFRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Operating Temperature -40°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TCAN1044AVDDFRQ1 CAD Model

Description

The TCAN1044AVDDFRQ1 from Texas Instruments is a state-of-the-art high-speed Controller Area Network (CAN) transceiver that serves as the interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is designed to operate in harsh automotive environments, making it ideal for a wide range of applications in vehicle networks, including powertrain, chassis, and body electronics.

With its advanced features and capabilities, the TCAN1044AVDDFRQ1 ensures reliable communication in systems requiring high-speed data rates up to 1 Mbps. The device is compliant with the ISO 11898-2:2016 standard and offers a range of enhancements such as improved Electrostatic Discharge (ESD) performance, with ESD protection exceeding ±12 kV on the bus pins, ensuring resilience against electrical disturbances.

The transceiver's low-power mode with remote wake-up capability via the CAN bus is an essential feature for modern automotive applications, where power conservation is critical. Additionally, the device supports a wide supply voltage range from 4.5 V to 5.5 V, making it versatile for different automotive voltage requirements. The TCAN1044AVDDFRQ1 also features bus fault protection exceeding ±58 V, providing robustness against miswiring and battery/alternator load dump events.

Designed with the end-user in mind, the TCAN1044AVDDFRQ1 comes in an 8-pin VSON package with a wettable flank, allowing for Automated Optical Inspection (AOI). This is particularly beneficial in ensuring solder joint quality during manufacturing. The device also includes thermal shutdown protection and is fully specified for operation from -40°C to +125°C, catering to the demanding thermal environments in automotive applications.

In summary, the TCAN1044AVDDFRQ1 by Texas Instruments is a highly reliable and robust high-speed CAN transceiver, perfect for automotive applications that demand high-speed data transmission, low-power operation, and exceptional protection features in a compact form factor.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5866 $52.7940
210+ $0.4813 $101.0730
325+ $0.4663 $151.5475
445+ $0.4512 $200.7840
575+ $0.4362 $250.8150
770+ $0.3911 $301.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess