EN
  • EN
  • DE

TCAN1043HDQ1

Part No TCAN1043HDQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14SOIC  /  1/1 Transceiver CANbus 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 50 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TCAN1043
Other Names 296-47920,TCAN1043HDQ1
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261091-TCAN1043HDQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1043HDQ1 CAD Model

Description

Overview of TCAN1043HDQ1 from Texas Instruments

The TCAN1043HDQ1 is a high-performance automotive-grade Controller Area Network (CAN) transceiver from Texas Instruments (TI), designed to facilitate communication in automotive networking applications. This device is part of TI's robust CAN transceiver family that meets the ISO11898-2:2016 standard and offers a range of features tailored for efficient and reliable data transmission within the harsh environments typically found in automotive applications.

Key Features

  • High Electromagnetic Compatibility (EMC): The TCAN1043HDQ1 is engineered to withstand the rigorous EMC demands of the automotive industry, ensuring stable operation in the presence of electromagnetic interference.
  • Wide Operating Range: With an operating temperature range from -40°C to +125°C, this transceiver is well-suited for the thermal extremes encountered in automotive environments.
  • Protection Features: It includes various protection mechanisms such as thermal shutdown, over-current protection, and voltage protection to safeguard the device from potential damage.
  • Bus Fault Protection: The device can handle bus fault voltages ranging from -58V to +58V, providing robustness against incorrect wiring or electrical disturbances.
  • Low Power Mode: To conserve energy, the TCAN1043HDQ1 features a low-power mode with a standby function that significantly reduces current consumption when the network is idle.

Applications

The TCAN1043HDQ1 is ideal for a variety of applications within the automotive sector, such as powertrain systems, chassis control modules, advanced driver assistance systems (ADAS), body control modules, and gateway modules. Its robust design ensures reliable communication in safety-critical systems, making it a go-to choice for automotive engineers.

Quality and Reliability

As with all Texas Instruments products, the TCAN1043HDQ1 is manufactured to meet high-quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, ensuring that the device meets the stringent reliability standards necessary for automotive applications. With the TCAN1043HDQ1, designers can trust in a product that delivers both performance and durability for the most demanding automotive communication networks.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4386 $51.2106
50+ $2.0009 $100.0450
78+ $1.9384 $151.1952
107+ $1.8759 $200.7213
138+ $1.8134 $250.2492
185+ $1.6258 $300.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,011 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess