TCAN1042DRBRQ1 High-Speed CAN Transceiver
The TCAN1042DRBRQ1 from Texas Instruments is a high-performance, high-speed Controller Area Network (CAN) transceiver designed to serve automotive applications. This robust device meets the ISO 11898-2:2016 standard and is suitable for use in 12V and 24V systems. With its advanced features, the TCAN1042DRBRQ1 is engineered to provide reliable communication in harsh environments, making it an ideal choice for a wide range of automotive applications including powertrain, chassis, and body electronics.
Key Features:
- Compatibility: Meets the requirements of ISO 11898-2:2016 high-speed CAN specification.
- Bus Fault Protection: Equipped with ±58V bus fault protection to handle harsh electrical environments.
- Transmission Rates: Supports CAN data rates up to 2 Mbps.
- Low Power Mode: Features a low-power mode with remote wake-up capability to minimize power consumption.
- Robustness: Designed with protection against transients in automotive environments, enhancing system reliability.
- Thermal Shutdown: Includes thermal shutdown protection to prevent device damage under extreme temperature conditions.
Applications:
- Automotive networks
- Powertrain systems
- Chassis control modules
- Body control modules
- Advanced driver assistance systems (ADAS)
The TCAN1042DRBRQ1 transceiver's robust design ensures that it not only meets the stringent requirements of automotive applications but also provides a reliable solution for industrial automation and other applications requiring high-speed CAN communication. Its protection features and compatibility with the latest CAN standards make it a future-proof choice for designers looking to implement a CAN network with high immunity to electrical disturbances.
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website and explore the resources available for the TCAN1042DRBRQ1 high-speed CAN transceiver.