EN
  • EN
  • DE

TCA8418EYFPR

Part No TCA8418EYFPR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC KEYPAD SCAN DEVIC I2C 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 25-DSBGA (2x2)
Mounting Surface Mount
Win Source Part Number 031991-TCA8418EYFPR
Family Name TCA8418E
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCA8418EYFPR CAD Model

Description

Introducing the TCA8418EYFPR from Texas Instruments

The TCA8418EYFPR is a robust, feature-rich integrated circuit designed by the renowned Texas Instruments, specifically engineered for keypad scanning functionality. This innovative product is a key asset for designers looking to incorporate a reliable and efficient Human Interface Device (HID) into their applications.

Key Features

  • Keypad Matrix Support: The device supports a keypad matrix of up to 80 buttons, providing ample flexibility for a wide variety of user interface designs.
  • Auto-scanning: With built-in auto-scanning capabilities, the TCA8418EYFPR can autonomously scan and detect key presses without the need for continuous intervention from the host processor, thus reducing power consumption and freeing up valuable processor resources.
  • Interrupt Function: An interrupt output notifies the host processor of a key press or release event, which means the processor can remain in a low-power state until it is needed, further enhancing the system's energy efficiency.
  • I2C Interface: The device features a fast I2C interface for communication with microcontrollers or processors, simplifying the integration process and ensuring compatibility with a wide range of existing systems.
  • Ghost Key Detection: Advanced ghost key detection algorithms prevent erroneous key presses in multi-key scenarios, ensuring accurate input and user interactions.
  • Extended Operating Temperature Range: The TCA8418EYFPR is designed to operate reliably across a wide temperature range, making it suitable for use in challenging environmental conditions.

Applications

The versatility of the TCA8418EYFPR makes it an ideal choice for various applications, including but not limited to:

  • Mobile phones and smart devices
  • Portable consumer electronics
  • Industrial control panels
  • Automotive infotainment systems
  • Medical devices with keypads

With its compact form factor, the TCA8418EYFPR comes in a QFN package, making it suitable for space-constrained applications while providing robust performance and reliability that Texas Instruments is known for. By choosing the TCA8418EYFPR for your design, you ensure a seamless and user-friendly interface experience for your end-users.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9082 $54.4920
135+ $0.7452 $100.6020
210+ $0.7220 $151.6200
290+ $0.6987 $202.6230
375+ $0.6754 $253.2750
500+ $0.6055 $302.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess