EN
  • EN
  • DE

TAS5760MDAP

Part No TAS5760MDAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUD AMP DGTL 20W 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1105510-TAS5760MDAP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5760MDAP CAD Model

Description

The Texas Instruments TAS5760MDAP is a high-performance, efficient, digital audio power amplifier IC designed for a wide range of applications in consumer and professional audio equipment. This state-of-the-art component integrates advanced features and technologies to deliver superior sound quality, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features

  • Output Power: The TAS5760MDAP can deliver up to 20W into an 8Ω load or 30W into a 4Ω load, providing ample power for most audio applications.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), this amplifier ensures crystal-clear audio reproduction.
  • Efficiency: Its class-D operation offers high efficiency, which reduces power consumption and heat generation, extending the life of the product.
  • Advanced Modulation: The amplifier uses a proprietary closed-loop architecture that helps to maintain the quality of the audio signal even at high output levels.
  • Integrated Feedback: The built-in feedback mechanism minimizes output error, ensuring high-fidelity sound reproduction.
  • Multiple Switching Rates: It supports both 384kHz and 768kHz switching rates, providing flexibility in achieving the desired audio performance.

Applications

The TAS5760MDAP is versatile and can be used in various audio applications, such as:

  • Wireless speakers
  • Soundbars
  • Residential audio systems
  • Smart speakers
  • Portable audio devices
  • Professional audio systems

Technical Specifications

  • Supply Voltage: Operates over a wide supply voltage range for design flexibility.
  • Thermal Protection: Features over-temperature protection to prevent damage under high operating temperatures.
  • Robust Protection: Includes under-voltage, over-voltage, and short-circuit protection to ensure reliable operation under adverse conditions.

Overall, the TAS5760MDAP from Texas Instruments is a robust and feature-rich digital audio amplifier that delivers high-quality sound with the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess