EN
  • EN
  • DE
  • IT

TAS5342LDDVR

Part No TAS5342LDDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 100 W STEREO DIGITAL AMPLIFIER POWER STAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 200W x 1 @ 2 Ohm; 100W x 2 @ 4 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 44-HTSSOP
Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 1264079-TAS5342LDDVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5342L
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5342LDDVR CAD Model

Description

Product Overview: TAS5342LDDVR from Texas Instruments

The TAS5342LDDVR is a high-performance, integrated stereo digital amplifier power stage designed to drive speakers with high efficiency and fidelity. Manufactured by Texas Instruments, this component is part of their PurePath™ HD technology line, which ensures minimal distortion and noise for top-tier audio performance.

Key Features

  • Output Power: Capable of delivering up to 100 W per channel into a 6-ohm load, this power stage can support a wide range of speakers, making it versatile for various audio applications.
  • High Efficiency: With an advanced PWM technology, the TAS5342LDDVR achieves greater than 90% efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Low THD+N: The total harmonic distortion plus noise (THD+N) is exceptionally low, which translates to clear, accurate sound reproduction.
  • Multiple Switching Rates: It supports a flexible PWM switching rate, which can be set to either 384 kHz or 768 kHz, allowing for optimization between electromagnetic interference (EMI) performance and audio quality.
  • Integrated Self-Protection Circuits: The device includes over-current, over-temperature, and under-voltage protection, ensuring reliable operation under various conditions.
  • Advanced Modulation Schemes: Utilizes advanced modulation techniques to reduce EMI and to improve audio performance.

Applications

The TAS5342LDDVR is ideal for a variety of audio applications, including:

  • High-definition televisions
  • Home theater systems
  • Mini/micro component systems
  • Professional audio systems

Technical Specifications

Parameter Value Output Power (per channel) Up to 100 W Load Impedance 6 Ω Efficiency > 90% THD+N Low PWM Switching Rates 384 kHz / 768 kHz Protection Circuits Over-current, Over-temperature, Under-voltage

With its robust feature set and impressive specifications, the TAS5342LDDVR is a top choice for designers looking to incorporate a high-quality audio amplifier into their systems.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess