EN
  • EN
  • DE

TAS5186ADDVR G4

Part No TAS5186ADDVR G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 60W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 212575-TAS5186ADDVR G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5186ADDVR G4 CAD Model

Description

Product Overview: TAS5186ADDVR G4

The TAS5186ADDVR G4 is a cutting-edge audio power amplifier IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's PurePath™ Digital technology line, which is renowned for delivering high-fidelity audio with minimal power loss.

Key Features of TAS5186ADDVR G4

  • Power Output: The TAS5186ADDVR G4 is capable of delivering a high power output, making it suitable for a range of audio applications.
  • Efficiency: With advanced digital amplifier technology, this IC achieves high efficiency, reducing heat generation and power consumption.
  • Audio Quality: It maintains excellent audio quality with low distortion, ensuring a clear and precise sound reproduction.
  • Flexibility: The IC is designed to be flexible and can be used in various configurations to drive stereo or mono speaker systems.
  • Thermal Protection: It includes built-in thermal protection mechanisms to prevent overheating, enhancing the durability and reliability of the amplifier.
  • Package: The TAS5186ADDVR G4 comes in a compact 44-TSSOP (0.244", 6.20mm Width) package, making it easy to integrate into space-constrained designs.

Applications

The TAS5186ADDVR G4 is suitable for a wide array of applications that require high-quality audio amplification, such as:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Mini and micro component systems
  • Digital TV soundbars

Additional Information

This product is designed to meet the demands of modern audio systems, providing a solution that combines performance and practicality. The TAS5186ADDVR G4 is a testament to Texas Instruments' commitment to innovation in audio technology. For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales office.

Whether you're designing consumer electronics or professional audio gear, the TAS5186ADDVR G4 offers the quality, power, and efficiency needed to create a superior audio experience for end-users.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3482 $64.0446
6+ $17.5165 $105.0990
9+ $16.9691 $152.7219
13+ $16.4217 $213.4821
16+ $15.8744 $253.9904
22+ $14.2322 $313.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess