EN
  • EN
  • DE

TAS5101DAPR

Part No TAS5101DAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W D 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 054665-TAS5101DAPR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TAS5101DAPR CAD Model

Description

The TAS5101DAPR is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This state-of-the-art product is designed to deliver exceptional audio quality and efficiency, making it an ideal choice for a wide range of audio applications, including home theater systems, desktop audio systems, and active speakers.

Key Features

  • High-Performance Audio Output: The TAS5101DAPR is capable of delivering a high-quality audio experience with low distortion and high Signal-to-Noise Ratio (SNR), ensuring crystal-clear sound reproduction.
  • Efficiency: With its advanced Class-D architecture, the TAS5101DAPR offers excellent power efficiency, which minimizes heat generation and allows for smaller heat sinks, thus reducing system size and cost.
  • Power Output: The device can provide up to 25W per channel into an 8-ohm load, making it powerful enough to drive a wide range of speakers.
  • Integrated Feedback: The product includes an integrated feedback design which reduces the number of external components required, simplifying the design process and reducing overall system complexity.
  • Thermal and Overcurrent Protection: The TAS5101DAPR comes with built-in thermal and overcurrent protection features that prevent damage to the device under extreme operating conditions, enhancing its reliability and longevity.
  • Flexible Power Supply: This device supports a wide power supply range, accommodating various power sources and ensuring versatile application across different systems.

Applications

The TAS5101DAPR is designed for seamless integration into various audio systems. Its robust design and high-quality output make it suitable for:

  • Home Theater Systems
  • Active Speaker Systems
  • Desktop Audio Solutions
  • TV Sound Enhancement Systems

Conclusion

With its superior audio performance, efficiency, and integrated features, the TAS5101DAPR from Texas Instruments stands out as an excellent choice for designers and manufacturers looking to create high-quality audio systems. Its versatility and reliability ensure that it can meet the demands of a variety of audio applications, delivering an unparalleled listening experience to end-users.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4100 $64.2300
6+ $17.5672 $105.4032
9+ $17.0183 $153.1647
13+ $16.4693 $214.1009
16+ $15.9203 $254.7248
22+ $14.2734 $314.0148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,996 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess