EN
  • EN
  • DE

TAS5028PAG

Part No TAS5028PAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8 Channel Digital Audio PWM Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath Digital
Packaging Tray
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1264049-TAS5028PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5028
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TAS5028PAG CAD Model

Description

The TAS5028PAG is a cutting-edge audio Pulse Width Modulation (PWM) processor designed and manufactured by the renowned Texas Instruments. This advanced component is engineered to deliver high-quality, efficient audio processing for a variety of applications, including home theater systems, digital TVs, A/V receivers, and any other system that demands superior sound performance.

Key Features of TAS5028PAG

  • High-Resolution Audio: The TAS5028PAG supports high-resolution audio formats, ensuring that the sound quality is clear, crisp, and detailed, providing an immersive listening experience.
  • Advanced PWM Processing: Utilizing sophisticated PWM techniques, this processor is capable of driving complex audio signals with high efficiency, reducing heat dissipation and power loss.
  • Multiple Audio Inputs: It accommodates a range of audio inputs, giving designers the flexibility to incorporate this processor into various system configurations.
  • Integrated Feedback: For systems that require it, the TAS5028PAG includes integrated feedback capabilities to ensure stable and reliable audio performance.
  • Programmability: With its programmable nature, audio system developers can fine-tune the processor to meet the specific needs of their applications, optimizing sound quality and functionality.

Technical Specifications

The TAS5028PAG is built to meet the rigorous demands of high-performance audio systems. It operates over a wide power supply range and is housed in a 64-TQFP (10x10) package, making it suitably compact for integration into various electronic devices. Its technical specifications are designed to provide reliable and dynamic audio processing capabilities.

Applications

With its versatile features and robust design, the TAS5028PAG is ideal for a multitude of audio applications. It is particularly well-suited for systems where audio quality is paramount, and efficiency and reliability are required.

For those seeking a powerful audio PWM processor, the TAS5028PAG by Texas Instruments stands out as a superior choice, offering both performance and flexibility to meet the needs of today's sophisticated audio systems.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess