EN
  • EN
  • DE

TAS5026PAG

Part No TAS5026PAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUD PWM PROC 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 142935-TAS5026PAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5026PAG CAD Model

Description

The TAS5026PAG is a state-of-the-art digital audio Pulse Width Modulation (PWM) processor developed by Texas Instruments (TI), designed to provide a high-quality audio experience. This advanced component is part of TI's extensive audio processing product line, which is well-known for delivering superior sound quality and reliable performance.

The TAS5026PAG is a versatile and powerful solution for digital audio systems. It is capable of driving a full range of audio applications, from home theater systems and soundbars to professional audio equipment. With its integrated digital signal processing capabilities, the TAS5026PAG can handle complex audio algorithms, ensuring that the output is crisp, clear, and true to the original recording.

One of the key features of the TAS5026PAG is its support for multiple audio formats, including PCM, DSD (Direct Stream Digital), and DVD-Audio, providing flexibility for various audio sources. The device operates with a high level of precision, boasting a dynamic range that ensures low noise and distortion levels, resulting in an audio output of exceptional quality.

The TAS5026PAG is not just about audio quality; it is also designed with efficiency in mind. Its low-power consumption makes it an ideal choice for energy-conscious applications. The component's compact form factor, encapsulated in a 64-TQFP (Thin Quad Flat Pack) package, allows it to be easily integrated into a wide range of products without taking up excessive space.

For designers and engineers looking to incorporate the TAS5026PAG into their audio systems, TI provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This ensures that integrating the TAS5026PAG into new designs is as seamless as possible, accelerating time-to-market for innovative audio products.

In summary, the TAS5026PAG from Texas Instruments represents a blend of audio performance, efficiency, and design flexibility, making it a top choice for anyone looking to create a superior audio experience in their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4078 $50.4468
15+ $6.8988 $103.4820
23+ $6.6832 $153.7136
31+ $6.4676 $200.4956
40+ $6.2520 $250.0800
54+ $5.6052 $302.6808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess