EN
  • EN
  • DE

TAS2553YFFR

Part No TAS2553YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC SPEAKER AMP CLASS D 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D, Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 8 Ohm
Supply Voltage - Operating 1.65 V to 1.95 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-DSBGA
Dimension 30-UFBGA, DSBGA
Win Source Part Number 1105442-TAS2553YFFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAS2553YFFR CAD Model

Description

The TAS2553YFFR is a high-performance, digital-input audio amplifier integrated circuit (IC) developed by Texas Instruments (TI). This compact, feature-rich component is designed to deliver premium audio quality in a wide range of consumer electronics, including smartphones, tablets, laptops, and portable speakers.

Key Features

  • Power Output: The TAS2553YFFR is capable of driving 4W into a 4-ohm load with excellent audio quality, ensuring loud and clear sound reproduction.
  • Advanced Audio Processing: Equipped with TI's proprietary digital signal processing technology, this IC can provide features such as dynamic range control, equalization, and spatial effects to enhance the listening experience.
  • Efficiency: This amplifier operates with high efficiency, which not only conserves energy but also minimizes heat generation, making it suitable for compact devices where thermal management is crucial.
  • Flexible Audio Inputs: The TAS2553YFFR accepts a variety of digital audio inputs, including I2S and TDM, offering versatility in system design.
  • Integrated Speaker Protection: To prolong the life of connected speakers, the IC includes advanced speaker protection features that prevent damage due to excessive power or temperatures.

Technical Specifications

  • Package: The device is available in a compact 36-pin DSBGA package, ideal for space-constrained applications.
  • Supply Voltage: Operates across a wide voltage range, accommodating various power supply designs.
  • Thermal Management: Features an integrated thermal foldback function that reduces output power to prevent overheating.

Applications

The TAS2553YFFR's combination of power, efficiency, and audio processing capabilities makes it an excellent choice for a variety of applications, including:

  • Mobile Devices
  • Portable Audio Docks
  • Bluetooth Speakers
  • Sound Bars
  • Other Audio Systems Requiring High-Quality Amplification

Whether you're designing a new audio product or looking to upgrade an existing system, the TAS2553YFFR from Texas Instruments offers a blend of performance, efficiency, and advanced features to meet your audio amplification needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8763 $56.2890
65+ $1.5396 $100.0740
105+ $1.4915 $156.6075
140+ $1.4434 $202.0760
180+ $1.3952 $251.1360
240+ $1.2509 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,256 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess