EN
  • EN
  • DE

T2272Q

Part No T2272Q
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097716-T2272Q
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T2272Q CAD Model

Description

The T2272Q is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is tailored for high-performance applications that require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The T2272Q offers exceptional conversion efficiency, which is critical for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Advanced Power Management: With its sophisticated power management capabilities, the T2272Q ensures stable operation under varying load conditions, making it ideal for complex electronic systems.
  • Compact Design: Texas Instruments has engineered the T2272Q to be compact, allowing it to fit into space-constrained applications without compromising performance.
  • Versatile Application: This IC can be used in a wide range of products, from consumer electronics to industrial equipment, thanks to its versatile design and configurable settings.

Technical Specifications

Parameter Value
Input Voltage Range Specific range (e.g., 3V to 5.5V)
Output Voltage Range Specific range (e.g., 1V to 3.3V)
Switching Frequency Specific frequency (e.g., 2MHz)
Maximum Output Current Specific current (e.g., 2A)
Operating Temperature Specific range (e.g., -40°C to 85°C)
Package Type Specific package (e.g., QFN)

Applications

The versatility of the T2272Q makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Power Supply Modules
  • Industrial Control Systems

With its robust feature set and Texas Instruments' commitment to quality, the T2272Q is an excellent choice for designers looking to improve the efficiency and reliability of their power-sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess