Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface I2S, TDM
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -45°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number SRC4194
Other Names 2156-SRC4194IPAGR,SRC4194IPAGRG4,SRC4194IPAGRG4,TEXTISSRC4194IPAGR
Standard Package 1,500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272354-SRC4194IPAGR
Ultra Librarian 3D Model Ultra Librarian SRC4194IPAGR CAD Model

Description

The SRC4194IPAGR from Texas Instruments is a premium quality sample rate converter designed for professional and high-end audio applications. This advanced integrated circuit offers an exceptional level of performance, providing pristine audio conversion between different sample rates with minimal distortion and noise.

Key Features:

  • High Performance: The SRC4194IPAGR boasts a dynamic range of 144 dB and a THD+N of -140 dB, ensuring high-fidelity audio conversion that is virtually indistinguishable from the original signal.
  • Flexible Sample Rate Conversion: With the ability to convert to and from sample rates ranging from 8 kHz to 192 kHz, this device is extremely versatile and suitable for a wide array of audio applications.
  • Asynchronous and Synchronous Conversion Modes: The SRC4194IPAGR supports both asynchronous and synchronous conversion modes, allowing it to be used in various system architectures with ease.
  • Programmable Configuration: A serial control port enables users to program the device’s functions and features, tailoring it to specific application requirements.
  • Digital Audio Interface: The device includes a flexible digital audio interface with support for standard formats such as AES3, S/PDIF, and I2S.

Applications:

Due to its high-quality conversion capabilities, the SRC4194IPAGR is ideal for use in:

  • Professional Audio Recording and Mixing Consoles
  • Broadcast Equipment
  • Digital Audio Workstations
  • AV Receivers
  • High-Definition Audio Conversion

Product Specifications:

Parameter Value Dynamic Range 144 dB THD+N -140 dB Supported Sample Rates 8 kHz to 192 kHz Interface Serial Control Port Operating Temperature -40°C to +85°C

With its robust design and advanced features, the Texas Instruments SRC4194IPAGR sample rate converter is an essential component for achieving optimal audio quality in professional environments.

You May Also Be Interested in

Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX
Diodes Incorporated
IC LINE DRIVER 14TSSOP
Lowest to $0.1258
ECAD model for PAM8100RRR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5309 $65.0618
4+ $26.6920 $106.7680
6+ $25.8579 $155.1474
8+ $25.0238 $200.1904
11+ $24.1896 $266.0856
14+ $21.6873 $303.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention