EN
  • EN
  • DE

SNJ54S38J

Part No SNJ54S38J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND Gate 4-Element 2-IN Bipolar 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 60 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 10 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 10 ns
Width 6.67 mm
Win Source Part Number 1095350-SNJ54S38J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54S38J CAD Model

Description

The SNJ54S38J is a specialized integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This particular device is part of the 54S series and is designed to offer reliable performance in a variety of digital applications. The SNJ54S38J features dual 4-input NAND gates with Schmitt-trigger inputs, providing a robust solution for signal conditioning and noise immunity in digital circuits.

Key Features

  • Versatile Logic Functions: Each of the two independent NAND gates can be used to implement a variety of logic functions, making the SNJ54S38J a flexible choice for complex digital systems.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the inputs allows the device to handle slow input transition rates with ease, ensuring stable output transitions even in the presence of noisy signals.
  • High-Speed Operation: Designed for speed, the SNJ54S38J is capable of fast switching, making it suitable for high-frequency applications.
  • Military Specifications: As part of the 54S series, this device is manufactured to meet stringent military specifications, ensuring reliability and performance under harsh conditions.
  • Durable Packaging: The SNJ54S38J is offered in a ceramic flat package, providing excellent thermal and mechanical protection for the internal circuitry.

Applications

The SNJ54S38J is ideal for use in a wide range of applications where signal integrity is paramount. Its ability to reject noise and handle slow input signals makes it perfect for:

  • Industrial control systems
  • Communication equipment
  • Data processing units
  • Aerospace and defense electronics
  • Automotive electronics

Technical Specifications

Parameter Value
Logic Type NAND Schmitt Trigger
Number of Circuits 2
Inputs Per Circuit 4
Supply Voltage 4.5V to 5.5V
Operating Temperature -55°C to 125°C
Package Type Ceramic Flat (J-Lead)

With its robust design and reliable performance, the SNJ54S38J from Texas Instruments is a superb choice for engineers looking to incorporate dependable logic functions into their designs.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess