EN
  • EN
  • DE

SNJ54S374W

Part No SNJ54S374W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE POSITIVE EDGE TRIGG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 160 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-CFP
Package / Case 20-CFlatpack
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674076-SNJ54S374W
Ultra Librarian 3D Model Ultra Librarian SNJ54S374W CAD Model

Description

Product Overview: SNJ54S374W from Texas Instruments

The SNJ54S374W is a high-performance integrated circuit from the reputable manufacturer, Texas Instruments. This device is part of the 54S series, known for its robustness and reliability, especially in demanding applications. The SNJ54S374W is characterized as an octal edge-triggered D-type flip-flop with a 3-state output, making it an ideal choice for use in temporary data storage, data transferring, and buffering in complex digital systems.

Key Features

  • Octal D-Type Flip-Flops: This feature allows the device to capture and hold eight individual data bits with each clock cycle, providing efficient parallel data processing capabilities.
  • Edge-Triggered Design: The flip-flops are edge-triggered, ensuring that data is captured at a precise moment, typically on the rising edge of a clock signal, which enhances the accuracy of data transfer and synchronization.
  • 3-State Outputs: The 3-state (tri-state) output feature enables the device to go into a high impedance state, aside from the conventional logic high and low states. This is particularly useful for sharing data lines and creating bus systems without data contention.
  • Military Specifications: SNJ54S374W is designed to meet military specifications, offering a wide range of operating temperatures and enhanced durability for use in harsh environments.
  • Direct Replacement: The device is designed to be a direct replacement for similar flip-flop models, ensuring easy integration into existing systems without the need for significant redesign.

Applications

The SNJ54S374W is versatile and can be used in a variety of applications. Its primary use is in temporary data storage and transfer, but it is also suitable for:

  • Memory registers
  • Data buffers
  • Control registers
  • System interfacing

With its robust design and flexible functionality, the SNJ54S374W from Texas Instruments is a reliable choice for engineers and designers looking for a high-quality flip-flop integrated circuit for their digital systems. Whether it's for military, industrial, or complex computing applications, this device delivers performance that you can count on.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess