EN
  • EN
  • DE

SNJ54S03W

Part No SNJ54S03W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND Gate 4-Element 2-IN Bipolar 14-Pin CFPAK Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -250 µA
Lead Free Contains Lead
Length 9.21 mm
Logic Function NAND
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 7.5 ns
RoHS Non-Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1211901-SNJ54S03W
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54S03W CAD Model

Description

The SNJ54S03W is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This particular chip belongs to the 54S series and features a quad 2-input NAND gate configuration, making it a versatile component for digital logic circuits.

Key Features

  • Logic Type: The SNJ54S03W consists of four independent 2-input NAND gates, which are fundamental building blocks in digital electronics. These gates perform the logical NAND function, which outputs a low signal only when all inputs are high.
  • Package: It comes in a robust ceramic flat package that ensures protection against harsh environmental conditions and provides excellent reliability for military or aerospace applications.
  • Operating Temperature: The device is designed to operate over a wide range of temperatures, typically from -55°C to 125°C, making it suitable for extreme environments.
  • Supply Voltage: It operates at a standard 5V supply voltage, which is common in TTL (Transistor-Transistor Logic) circuits.
  • Technology: The SNJ54S03W is built using Texas Instruments' proven TTL technology, which guarantees fast switching times and low power consumption.

Applications

The SNJ54S03W is ideal for various applications that require high-speed and reliable logic operations. It is commonly used in:

  • Control systems
  • Communication equipment
  • Data processing
  • Instrumentation
  • Military and aerospace electronics

Quality and Support

As with all Texas Instruments products, the SNJ54S03W is manufactured to the highest quality standards. Customers can expect exceptional performance and longevity from this component. Additionally, Texas Instruments provides comprehensive technical support and resources to assist with the integration of the SNJ54S03W into various projects.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SNJ54S03W.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess