The SNJ54LS86J is a high-performance, military-grade integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is a part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.
Key Features
- Logic Type: Quad 2-Input Exclusive-OR Gate
- Package: J-Package (Ceramic DIP)
- Operating Temperature Range: -55°C to 125°C, suitable for military applications
- Supply Voltage: 5V ± 0.25V
- Logic Family: LS
- Technology: Low-Power Schottky
Product Description
The SNJ54LS86J is designed for applications requiring the highest speed performance operating in the toughest environmental conditions. This exclusive-OR gate provides the boolean function Y = A ⊕ B in positive logic, where A and B are the two inputs, and Y is the output. It is a fundamental component used in various digital circuits, including parity generators/checkers, adders, and many types of encoders and decoders.
Encased in a robust ceramic dual-inline package (DIP), the SNJ54LS86J is built to withstand extreme temperature ranges, making it an ideal choice for military and aerospace applications. Its high switching speed combined with the low power consumption of the Schottky technology makes it a reliable and efficient choice for high-speed digital systems.
The device's pin configuration is standard for a quad 2-input gate, facilitating easy integration into existing circuits or new designs. Texas Instruments ensures that this component meets stringent quality and reliability standards, making the SNJ54LS86J a trusted part for mission-critical applications.
For engineers and designers looking for a reliable logic gate solution that can operate under the most demanding conditions, the SNJ54LS86J from Texas Instruments stands out as an excellent choice.