EN
  • EN
  • DE

SNJ54HC02W

Part No SNJ54HC02W
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336233-SNJ54HC02W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC02W CAD Model

Description

SNJ54HC02W Quad 2-Input NOR Gate

The SNJ54HC02W is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This particular model is part of the 54HC series, which is characterized by its high-speed CMOS logic operating at military-grade specifications. The SNJ54HC02W is specifically designed as a quad 2-input NOR gate, making it a fundamental component in digital systems requiring logical operations.

Key Features

  • Logic Type: The device consists of four independent 2-input NOR gates, providing the basic function: Y = A + B. This logic is essential for creating a variety of combinational logic circuits.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various levels of logic signals and making it versatile for interfacing with other logic families.
  • High Noise Immunity: True to Texas Instruments' commitment to quality, the SNJ54HC02W boasts a significant level of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Speed: The device features a balanced propagation delay and transition times, allowing for fast operation that is crucial in high-speed systems.
  • Temperature Range: With a military-grade temperature range, this component is reliable over extreme temperatures, making it suitable for demanding applications.
  • Package: The SNJ54HC02W is offered in a ceramic flat package, which provides excellent thermal and electrical characteristics, as well as robustness for harsh conditions.

Applications

Due to its high-speed logic and durable construction, the SNJ54HC02W is ideal for a variety of applications, especially those requiring reliable performance under stringent conditions. It is commonly used in:

  • Military and aerospace electronics
  • Communication infrastructure
  • Industrial control systems
  • Complex logic circuit implementations

Overall, the SNJ54HC02W from Texas Instruments is a testament to the company's ability to produce high-quality, reliable components for advanced electronic systems. Whether used in the design of simple logic gates or integrated into more complex circuits, this NOR gate provides the performance and resilience needed for critical applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9562 $93.9124
3+ $38.5282 $115.5846
5+ $37.3242 $186.6210
6+ $36.1202 $216.7212
8+ $34.9162 $279.3296
10+ $31.3042 $313.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess