EN
  • EN
  • DE

SNJ54ALS374J

Part No SNJ54ALS374J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description BUS DRIVER, ALS SERIES / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS374
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896857-SNJ54ALS374J
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS374J CAD Model

Description

Product Overview: SNJ54ALS374J

The SNJ54ALS374J is a high-quality Octal D-Type Flip-Flop with 3-state outputs, designed and manufactured by the renowned semiconductor company Texas Instruments. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) logic family, which is well-known for combining low power consumption with high-speed operation.

The SNJ54ALS374J is characterized by its eight edge-triggered D-type flip-flops, with each flip-flop featuring a direct clear input, clock input, and a 3-state output control input. The 3-state outputs allow for connection to a bus-organized system, providing a high-impedance state (off-state) to ensure minimal loading when not actively driving the bus. This makes it an ideal choice for bus interfacing in multi-master systems.

Constructed with Texas Instruments' robust technology, the SNJ54ALS374J guarantees dependable performance across a wide range of operating conditions. It is packaged in a durable ceramic flat package, ensuring protection against harsh environmental factors and providing reliable operation in extended temperature ranges, which is crucial for military and aerospace applications.

The device operates over a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V systems. The logic level thresholds are designed to interface seamlessly with other ALS and AS family members, as well as with standard TTL logic components. This versatility ensures that the SNJ54ALS374J can be easily integrated into existing designs, reducing development time and cost.

Key features of the SNJ54ALS374J include:

  • Eight D-type flip-flops with single-rail outputs
  • Buffered control inputs
  • 3-state outputs for bus-oriented applications
  • Edge-triggered flip-flop operation for precise timing
  • Direct clear input for synchronous reset
  • Wide operating voltage range (4.5V to 5.5V)
  • Compatible with other ALS and TTL logic families
  • Military-grade ceramic flat package for enhanced durability

Whether it's for use in communication equipment, computers, data processing, or control systems, the SNJ54ALS374J from Texas Instruments is an excellent choice for designers who require a reliable and high-performance octal flip-flop with 3-state outputs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8980 $59.4900
11+ $9.7625 $107.3875
16+ $9.4574 $151.3184
22+ $9.1524 $201.3528
29+ $8.8473 $256.5717
38+ $7.9320 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess