EN
  • EN
  • DE

SN75LBC777DWG4

Part No SN75LBC777DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/2 20SOIC / 3/2 Transceiver Full GeoPort™ 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol GeoPort™
Number of Drivers/Receivers 3/2
Duplex Full
Receiver Hysteresis 50 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LB
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261450-SN75LBC777DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC777DWG4 CAD Model

Description

Product Overview: SN75LBC777DWG4

The SN75LBC777DWG4 is a high-performance differential bus transceiver from Texas Instruments, designed to provide robust data transmission in demanding industrial applications. This device is part of the SN75LBC777 series, which is known for its reliability and efficiency in facilitating communication across long distances and noisy environments.

Key Features

  • Bus-Pin Protection: The SN75LBC777DWG4 offers robust protection against electrical faults with its bus-pin overvoltage protection, which exceeds the requirements of the ISO 11898 standard.
  • High-Speed Operation: This transceiver is capable of operating at high speeds, making it suitable for real-time data transmission applications.
  • Low-Power Mode: An innovative power-saving feature allows the device to enter a low-power standby mode, reducing power consumption when the bus is inactive.
  • Differential Signaling: The use of differential signaling ensures high noise immunity and allows for reliable data transmission over long cable runs.
  • Thermal Shutdown Protection: To prevent damage from overheating, the SN75LBC777DWG4 is equipped with thermal shutdown protection.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various industrial power standards.

Applications

The SN75LBC777DWG4 is ideally suited for a range of industrial applications, including:

  • Factory automation and control systems
  • Industrial networking
  • Building automation
  • Process control equipment

Package and Quality

Enclosed in a compact SOIC (Small Outline Integrated Circuit) package, the SN75LBC777DWG4 is designed for space-constrained applications while ensuring robustness. Texas Instruments maintains a high standard of quality, and this product complies with the stringent industrial temperature range specifications.

Conclusion

With its combination of high-speed data transfer, low-power operation, and protective features, the SN75LBC777DWG4 from Texas Instruments stands out as a top choice for developers and engineers looking to implement reliable communication in industrial environments. Its adherence to industry standards and the ability to withstand harsh conditions make it a dependable component for any critical data transmission system.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess