The SN75HVD05DR is a robust differential transceiver from Texas Instruments, designed to operate using the RS-485 and RS-422 communication standards. This device is particularly suitable for multi-point data transmission systems that require high speed and long-distance data communication with high noise immunity.
Key Features
- Compatibility: Fully compliant with the TIA/EIA-485A standard, ensuring interoperability with other RS-485 and RS-422 devices.
- Driver Output Capability: Capable of delivering differential output signals with high drive strength, enabling support for up to 32 devices on the bus (1 driver and up to 32 receivers).
- Baud Rate: Supports data rates up to 12 Mbps, making it suitable for high-speed data transmission applications.
- Supply Voltage: Operates over a wide range of supply voltages from 3.3V to 5V, providing flexibility in various system designs.
- Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device in case of excessive power dissipation.
- Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a logic-high output if the input is open circuit, shorted, or idle (no signal present).
- Package: Offered in an 8-pin SOIC package, the SN75HVD05DR is optimized for space-constrained applications.
Applications
The SN75HVD05DR is ideal for a variety of applications across multiple industries. It is commonly used in industrial control systems, building automation, factory automation, and network equipment. Its ability to transmit data over long distances and in electrically noisy environments makes it a preferred choice for professionals in these fields.
Ordering and Quality
When ordering the SN75HVD05DR, it is available in tape and reel packaging, simplifying the manufacturing and assembly process for high-volume production. Texas Instruments ensures high-quality standards, with each device undergoing rigorous testing to maintain reliability and performance.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.