Product Overview: SN75ALS056DWRG4
The SN75ALS056DWRG4 is a quint differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 5-V SN75ALS056 family and is engineered to provide bidirectional communication in multi-point bus transmission lines. It is commonly used in applications that require high-speed data transfer and robust signal integrity, such as telecommunications, networking equipment, and industrial control systems.
The device is characterized by its ability to operate with a single 5V power supply, and it features a wide common-mode voltage range, making it suitable for challenging electrical environments. The SN75ALS056DWRG4 is designed to meet or exceed the requirements of the ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards for differential data transmission.
Key Features
- Interface Type: Differential Bus Transceiver
- Data Rate: Capable of achieving high-speed data transfers
- Power Supply: Operates on a single 5V supply
- Operating Temperature Range: Designed for industrial environments with a range of -40°C to 85°C
- Standards Compliance: Meets ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards
- Package: Available in a wide-body SOIC (DW) package
- Pin Count: Comes with 20 pins for easy integration into various systems
Applications
With its robust design and high-speed capabilities, the SN75ALS056DWRG4 is ideal for a variety of applications, including but not limited to:
- Telecommunication Systems
- Networking Equipment
- Industrial Control Systems
- Data Acquisition Systems
- Multi-point Bus Transmission Lines
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability. The SN75ALS056DWRG4 transceiver is no exception and is built to provide consistent performance even in the most demanding conditions. Its compliance with industry standards ensures interoperability and a long operational lifespan in your application.