EN
  • EN
  • DE

SN74TVC3306DCTR

Part No SN74TVC3306DCTR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DUAL VOLTAGE CLAMP SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Voltage Clamp
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 065677-SN74TVC3306DCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74TVC3306DCTR CAD Model

Description

Product Description: Texas Instruments SN74TVC3306DCTR

The SN74TVC3306DCTR is a high-performance, six-bit voltage clamping translator and repeater from Texas Instruments, a world leader in semiconductor manufacturing. This product is designed to deliver unparalleled performance in voltage translation applications, making it an excellent choice for a wide variety of electronic devices.

The device offers a unique voltage clamping capability, which allows it to limit the output voltage to a predetermined value, significantly reducing the risk of damage due to overvoltage conditions. This feature makes the SN74TVC3306DCTR particularly useful in applications where voltage levels must be tightly controlled.

In addition to its voltage clamping functionality, the SN74TVC3306DCTR also serves as a repeater, boosting signal strength and ensuring reliable data transmission over longer distances. This makes it a valuable component in systems where signal integrity is paramount.

The SN74TVC3306DCTR operates over a wide voltage range, from 1.65 V to 5.5 V, offering flexibility in system design. It also features a high drive strength of up to 32 mA, enabling it to drive heavy loads with ease. Moreover, the device has a low ON-state resistance, which minimizes power loss during operation.

The product comes in a small 20-pin TSSOP package, which allows for compact and efficient design layouts. It also features an extended temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

In summary, the SN74TVC3306DCTR from Texas Instruments is a versatile and reliable solution for voltage translation and signal repeater applications. Its unique features and robust performance make it a valuable addition to any electronic system.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2155 $54.6975
105+ $0.9973 $104.7165
160+ $0.9661 $154.5760
215+ $0.9350 $201.0250
280+ $0.9038 $253.0640
375+ $0.8103 $303.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess