EN
  • EN
  • DE

SN74SSTVF16857VRG4

Part No SN74SSTVF16857VRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFF 14BIT SSTL 48-TVSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TVSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTVF
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74SST
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256207-SN74SSTVF16857VRG4
Ultra Librarian 3D Model Ultra Librarian SN74SSTVF16857VRG4 CAD Model

Description

The SN74SSTVF16857VRG4 is a high-performance, 14-bit registered buffer designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. With its SSTL_2 (Stub-Series-Terminated Logic 2) interface, this device is optimized for DDR (Double Data Rate) memory systems and other high-speed signal processing applications.

Key Features:

  • Versatile Voltage Compatibility: The SN74SSTVF16857VRG4 operates with a supply voltage of 2.5V ±0.2V, making it suitable for interfacing with SSTL_2 logic levels.
  • High-Speed Performance: This buffer is designed to handle high-speed data rates, ensuring minimal signal delay and reliable performance in fast data transfer scenarios.
  • 14-Bit Bus Interface: The wide bus interface provides the bandwidth necessary for data-intensive operations, a critical feature for memory buffer applications.
  • Registered Outputs: The device includes edge-triggered D-type flip-flops, enhancing data timing by aligning output transitions with the clock signal.
  • Flow-Through Pinout: The flow-through architecture simplifies PCB layout by allowing easier routing of signals through the device.
  • Low-Power Consumption: Designed with power efficiency in mind, the SN74SSTVF16857VRG4 minimizes power consumption, which is essential for temperature-sensitive applications.

Applications:

The SN74SSTVF16857VRG4 is ideally suited for a variety of high-speed data processing tasks, including:

  • DDR Memory Modules
  • Server and Workstation Memory Interfaces
  • Communication Infrastructure
  • High-Speed Data Acquisition Systems
  • Networking and Telecommunication Equipment

Product Specifications:

Parameter Value
Supply Voltage (VCC) 2.5V ±0.2V
Data Rate High-Speed
Logic Type SSTL_2
Number of Bits 14
Operating Temperature Range -40°C to +85°C

With its robust feature set and Texas Instruments' commitment to quality, the SN74SSTVF16857VRG4 is a reliable choice for system designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess