EN
  • EN
  • DE

SN74S86NSRG4

Part No SN74S86NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOP / XOR (Exclusive OR) IC 4 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74S
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74S8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257529-SN74S86NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74S86NSRG4 CAD Model

Description

Product Overview: SN74S86NSRG4

The SN74S86NSRG4 is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular IC is part of Texas Instruments' 74S series, which is known for its fast switching speeds and TTL (Transistor-Transistor Logic) technology. The SN74S86NSRG4 is designed to perform the logical exclusive OR function, which is a fundamental component in digital systems used for parity generation and checking, as well as other logic operations that require differentiation.

Key Features

  • Logic Type: Quadruple 2-Input Exclusive-OR Gate
  • Package: The SN74S86NSRG4 is available in a 14-pin SOP (Small Outline Package), which is suitable for surface mounting, offering a compact footprint for space-sensitive applications.
  • Operating Voltage: It operates over a wide range of voltages, typically 4.75V to 5.25V, which is standard for TTL devices, providing compatibility with a variety of digital systems.
  • Switching Characteristics: This device boasts fast switching speeds, which is a hallmark of the S-series, making it ideal for high-frequency or high-speed signal processing applications.
  • Operating Temperature: The SN74S86NSRG4 is designed to function over a broad temperature range, typically from 0°C to 70°C, ensuring reliability in various environmental conditions.

Applications

The versatility of the SN74S86NSRG4 allows it to be used in a wide array of applications. It is commonly found in digital circuits where logical differentiation is required, such as in arithmetic logic units (ALUs), computer networks for error detection and correction, and in digital signal processing for pattern recognition and data comparison. Its fast switching capability also makes it suitable for high-speed digital systems, including communication devices, data storage, and retrieval systems, as well as in instrumentation and control circuits.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74S86NSRG4, like all TI components, is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust the SN74S86NSRG4 for their critical applications where precision and durability are paramount.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4252 $57.0080
90+ $1.1694 $105.2460
135+ $1.1329 $152.9415
185+ $1.0964 $202.8340
240+ $1.0598 $254.3520
320+ $0.9502 $304.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,857 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess